Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 800MHz |
---|---|
Frequency Max | 1GHz |
RF / IF Modulation | AM ASK BPSK FM FSK GMSK |
Data Rate | - |
Transmitting Current | 165mA |
RF IC Case Style | SSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
Output Power (dBm) | 21dBm |
Sensitivity dBm | - |
RF Transmitter Applications | AM and FM Direct Sequence Spread Spectrum Frequency Hopping Spread Spectrum |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Bandwidth | 1GHz |
Base Number | 2402 |
Modulation Type | ASK BPSK FSK GMSK |
Termination Type | Surface Mount Device |
1GHZ TRANSMITTER, SMD, 2402, SOIC20 | element14 |
Where can I find additional details, specifications and documents for a MAX2402EAP?
Additional datasheets, footprints and schematics for MAX2402EAP are listed on our Part Details page. You can also find images and similar parts to MAX2402EAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2402EAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2402EAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX2402EAP fall under?
The MAX2402EAP is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to MAX2402EAP when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2402EAP you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2402EAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2402EAP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX2402EAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2402EAP often in real-time on the comparison pages.
What if I can't find stock of MAX2402EAP?
You can fill out our help required form which you can use to request a quote for MAX2402EAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.