MAX238CNG+ by Analog Devices

+5V-Powered, Multichannel RS-232 Drivers/Receivers


The MAX220–MAX249 family of line drivers/receivers is intended for all EIA/TIA-232E and V.28/V.24 communications interfaces, particularly applications where ±12V is not available.. The MAX225, MAX233, MAX235, and MAX245/MAX246/MAX247 use no external components and are recommended for applications where printed circuit board space is critical. The MAX220–MAX249 are offered in 26 different packages with temperatures from 0 to +70°C up to -55°C to +125°C. See ordering information table at the end of the data sheet for all package and temperature options.

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for Farnell
Farnell
from US$7.31
79
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.96
79
in stock
Buy Now
Logo for element14
element14
from US$7.87
79
in stock
Buy Now
Logo for Micros
Micros
from US$1.22
70
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$6.87
-
Buy Now

Features

Saves Board Space
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation from +5V Supply
Eliminates the Need for a Bipolar ±12V Supply
Enables Single Supply Operation from +5V Supply
Integrated Capacitors (MAX223, MAX233, MAX235, MAX245–MAX247)
Saves Power for Reduced Power Requirements
5µW Shutdown Mode

Specifications

# Rx 4
# Tx 4
VSUPPLY (V) 5
Data Rate (kbps) (min) 120
ICC (mA) (typ) 7
Internal Charge Pump Yes
External Caps 4
Cap. Value (µF) (nom) 1
Package/Pins PDIP/24SOIC (W)/24
BudgetaryPrice (See Notes) 2.58


MAX238CNG+ Semiconductors - ICs by Analog Devices

TRANSCEIVER QUAD RS232 DIP24 238

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type Line Driver / Receiver
IC Interface Type RS232
No. of Drivers 4Drivers
No. of Receivers 4Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style DIP
No. of Pins 24Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL -
IC Generic Number MAX238
SVHC No SVHC (15-Jan-2018)
Base Number 238
Data Rate 116Kbps
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type CMOS Quad RS-232 Transmitter/Receiver
Logic Function Number 238
Operating Temperature Range 0°C to +70°C
Supply Current 7mA
Supply Voltage Range 4.5V to 5.5V

Alternative Descriptions

Rs232 Transceiver, 120Kbps, Ndip-24 | Newark Electronics
TRANSCEIVER QUAD RS232, DIP24, 238 | element14
RS-232 Transceiver, 4-Driver / 4-Receiver, 120kbps, 4x 1uF, 5V, 0÷70°C | Micros
RS232E 4xDr./Rec. 5V DIP24 300mil | Schukat Electronic

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX238CNG+ ?

Additional datasheets, footprints and schematics for MAX238CNG+ are listed on our Part Details page. You can also find images and similar parts to MAX238CNG+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX238CNG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX238CNG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX238CNG+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX238CNG+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX238CNG+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Micros and Schukat Electronic have stock available or on a lead time for MAX238CNG+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX238CNG+ often in real-time on the comparison pages.

What if I can't find stock of MAX238CNG+ ?

You can fill out our help required form which you can use to request a quote for MAX238CNG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay