Status: | Active |
---|---|
Series: | MAX233, MAX233A |
RoHS: | Unknown |
Prices starting from US$6.33
Saves Board Space |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation from +5V Supply |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation from +5V Supply |
Integrated Capacitors (MAX223, MAX233, MAX235, MAX245–MAX247) |
Saves Power for Reduced Power Requirements |
5µW Shutdown Mode |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 5 |
Internal Charge Pump | Yes |
External Caps | 0 |
Package/Pins | PDIP HYBRID/20 |
BudgetaryPrice (See Notes) | 5.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX233 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | To Be Advised |
Base Number | 233 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Rs232 Transceiver, 120Kbps, Dip-20 | Newark Electronics |
+5V-Powered, Multichannel RS-2 | Analog Devices |
IC, TRANSCEIVER, DUAL RS232, 20DIP | element14 |
RS232E 2xDr./Rec. 5V DIP20 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX233CPP+G36 ?
Additional datasheets, footprints and schematics for MAX233CPP+G36 are listed on our Part Details page. You can also find images and similar parts to MAX233CPP+G36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX233CPP+G36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX233CPP+G36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX233CPP+G36 you can contact the distributor directly for product support, shipping queries etc.
Is the MAX233CPP+G36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX233CPP+G36 have stock available?
Authorised distributors including Newark Electronics, Analog Devices, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX233CPP+G36 .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX233CPP+G36 often in real-time on the comparison pages.
What if I can't find stock of MAX233CPP+G36 ?
You can fill out our help required form which you can use to request a quote for MAX233CPP+G36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.