Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX233 |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 233 |
Data Rate | 120Kbps |
Line Bus Drive Receive Transceiver Type | Driver / Receiver |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 5mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
DUAL DRIVER/RECEIVER, DIP20, 233 | Farnell |
Where can I find additional details, specifications and documents for a MAX233CPP+?
Additional datasheets, footprints and schematics for MAX233CPP+ are listed on our Part Details page. You can also find images and similar parts to MAX233CPP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX233CPP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX233CPP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX233CPP+ fall under?
The MAX233CPP+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX233CPP+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX233CPP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX233CPP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX233CPP+ have stock available?
Authorised distributors including Jameco Electronics, element14 and Farnell have stock available or on a lead time for MAX233CPP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX233CPP+ often in real-time on the comparison pages.
What if I can't find stock of MAX233CPP+?
You can fill out our help required form which you can use to request a quote for MAX233CPP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.