Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 232 |
Data Rate | 120Kbps |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 500ns |
Supply Current | 8mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Line Transmitter/Receiver 2TR 2TX 2RX | RS |
RS-232 Transceiver, 2-Driver / 2-Receiver, 120kbps, 4x 1uF, 5V, -40÷85°C | Micros |
Rs232 Driver/Receiver, Dual, 16Dip | Newark Electronics |
RS232 DRIVER / RECEIVER, DUAL, 16DIP | element14 |
Where can I find additional details, specifications and documents for a MAX232IN?
Additional datasheets, footprints and schematics for MAX232IN are listed on our Part Details page. You can also find images and similar parts to MAX232IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232IN fall under?
The MAX232IN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX232IN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232IN you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX232IN have stock available?
Authorised distributors including RS, Micros, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MAX232IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232IN often in real-time on the comparison pages.
What if I can't find stock of MAX232IN?
You can fill out our help required form which you can use to request a quote for MAX232IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.