Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection | Texas Instruments |
RS232E 2xDr./Rec. 5V SOIC16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX232IDWR?
Additional datasheets, footprints and schematics for MAX232IDWR are listed on our Part Details page. You can also find images and similar parts to MAX232IDWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232IDWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232IDWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232IDWR fall under?
The MAX232IDWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX232IDWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232IDWR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232IDWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX232IDWR have stock available?
Authorised distributors including Texas Instruments and Schukat Electronic have stock available or on a lead time for MAX232IDWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232IDWR often in real-time on the comparison pages.
What if I can't find stock of MAX232IDWR?
You can fill out our help required form which you can use to request a quote for MAX232IDWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.