Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 232 |
Line Bus Drive Receive Transceiver Type | Driver / Receiver |
Logic Function Number | 232 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 0.3V |
Propagation Delay | 500ns |
Supply Voltage Range | 4.5V to 5.5V |
MAX232ID RS-232 line 2Tx / 2Rx, SOIC16 | RS |
Driver/Receiver, Dual, Rs232, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX232ID?
Additional datasheets, footprints and schematics for MAX232ID are listed on our Part Details page. You can also find images and similar parts to MAX232ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232ID fall under?
The MAX232ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX232ID when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232ID you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX232ID have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX232ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232ID often in real-time on the comparison pages.
What if I can't find stock of MAX232ID?
You can fill out our help required form which you can use to request a quote for MAX232ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.