MAX232ESE+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX232ESE+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX232ESE+
Series Information for MAX232ESE+ - Maxim Integrated

Features

  • feature
    5u00b5W Shutdown Mode
  • feature
    Eliminates the Need for a Bipolar u00b112V Supply
  • feature
    Enables Single Supply Operation from +5V Supply
  • feature
    Integrated Capacitors (MAX223, MAX233, MAX235, MAX245-MAX247) Saves Power for Reduced Power Requirements
  • feature
    Integrated Charge Pump Circuitry

Description

IC TRANSCEIVER SMD SOIC16 232
The MAX220–MAX249 family of line drivers/receivers is intended for all EIA/TIA-232E and V.28/V.24 communica- tions interfaces, particularly applications where ±12V is not available. The MAX225, MAX233, MAX235, and MAX245/MAX246/ MAX247 use no external components and are recommended for applications where printed circuit board space is critical. The MAX220-MAX249 are offered in 26 different pack- ages with temperatures from 0 to +70°C up to -55°C to +125°C. See ordering information table at the end of the data sheet for all package and temperature options.

Specifications

Device Type:
Line Driver / Receiver
IC Interface Type:
RS232
No. of Drivers:
2Drivers
No. of Receivers:
2Receivers
Supply Voltage Min:
4.5V
Supply Voltage Max:
5.5V
Driver Case Style:
SOIC
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
MAX232E
SVHC:
No SVHC (15-Jan-2018)
Base Number:
232
Data Rate:
120Kbps
Line Bus Drive Receive Transceiver Type:
CMOS Dual RS232 Transmitter / Receiver
Logic Function Number:
232
No. of Transceivers:
1
Operating Temperature Range:
-40°C to +85°C
Supply Current:
5mA
Supply Voltage Range:
4.5V to 5.5V

Alternate Descriptions

Avnet America

Dual Transmitter/Receiver RS-232 16-Pin SOIC N

Avnet America product

Avnet Asia

Dual Transmitter/Receiver RS-232 16-Pin SOIC N

Avnet Asia product

Schukat Electronic

RS232E 2xDr./Rec. -40/+85?C SO16

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation, which is free to download.

Conrad product

Future Electronics

MAX232 Series 120 kbps 5.5 V Surface Mount RS-232 Transceiver - SOIC-16N

Engineer Comments

RS232 is, in many ways, a living fossil. While the relatively low data rates don't qualify the protocol as a high-speed communication interface, it's robustness and ease of implementation nevertheless make it attractive.

One of Dallas Maxim's absolute evergreens is the MAX232- a nifty transceiver IC which makes use of a capacitor based voltage boosting circuit to generate the voltage levels needed for fullly protocol compliant RS232 communication.

Having a second source makes evergreens even more popular. Texas Instruments is an international semiconductor powerhouse, and has been offering a second source alternative for quite some time. If you ever need to perform a fully protocol compliant RS232 communication and don't have access to the needed voltage levels, don't burden your design with complex boost regulators.

Instead, do it like the elders have done - a MAX232, a few capacitors, and have a happy day. The part is available in a DIP housing: convenient for small scale production and prototyping.