MAX232EEPE+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX232EEPE+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX232EEPE+
Series Information for MAX232EEPE+ - Maxim Integrated

Features

  • feature
    15u00b5A Shutdown Mode for MAX213E
  • feature
    1u00b5A Shutdown Mode
  • feature
    24 pin SSOP Package Saves up to 40% Versus SO Package
  • feature
    Integrated 0.1u00b5F Capacitors (MAX203E, MAX205E)
  • feature
    Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar u00b112V Supply Enables Single Supply Operation From +5V Supply
  • feature
    Integrated High u00b115kV HBM ESD Protection
  • feature
    Saves Power for Reduced Power Requirements

Description

TRANSCEIVER DUAL RS232 120KBPS 16DIP
The MAX202E-MAX213E, MAX232E, and MAX241E are a family of RS-232 and V.28 transceivers with high ±15kV ESD HBM protection and integrated charge pump circuit- ry for single +5V supply operation. The various combina- tions of features are outlined in the Selector Guide. The drivers and receivers for all ten devices meet all EIA/TIA- 232E and CCITT V.28 specifications at data rates up to 120kbps when loaded. The MAX211E/MAX213E/MAX241E are available in 28- pin SO and SSOP packages. The MAX202E/MAX232E come in 16-pin TSSOP, narrow SO, wide SO, and DIP packages. The MAX203E comes in a 20-pin DIP/SO package, and needs no external charge-pump capaci- tors. The MAX205E comes in a 24-pin wide DIP pack- age, and also eliminates external charge-pump capacitors.

Specifications

Device Type:
Transceiver
IC Interface Type:
RS232
No. of Drivers:
2Drivers
No. of Receivers:
2Receivers
Supply Voltage Min:
4.5V
Supply Voltage Max:
5.5V
Driver Case Style:
DIP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
-
IC Generic Number:
MAX232E
SVHC:
No SVHC (15-Jan-2018)
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Range:
4.5V to 5.5V

Alternate Descriptions

Avnet America

Dual Transmitter/Receiver RS-232 16-Pin PDIP N

Avnet America product

Avnet Europe

Dual Transmitter/Receiver RS-232 16-Pin PDIP N

Avnet Europe product

Schukat Electronic

RS232E 2xDr./Rec. -40/+85?C DIP16

Future Electronics

MAX232 Series 120 kbps 5.5V Through Hole RS-232 Transceiver - PDIP-16

Engineer Comments

RS232 is, in many ways, a living fossil. While the relatively low data rates don't qualify the protocol as a high-speed communication interface, it's robustness and ease of implementation nevertheless make it attractive.

One of Dallas Maxim's absolute evergreens is the MAX232- a nifty transceiver IC which makes use of a capacitor based voltage boosting circuit to generate the voltage levels needed for fullly protocol compliant RS232 communication.

Having a second source makes evergreens even more popular. Texas Instruments is an international semiconductor powerhouse, and has been offering a second source alternative for quite some time. If you ever need to perform a fully protocol compliant RS232 communication and don't have access to the needed voltage levels, don't burden your design with complex boost regulators.

Instead, do it like the elders have done - a MAX232, a few capacitors, and have a happy day. The part is available in a DIP housing: convenient for small scale production and prototyping.