Status: | Active |
---|---|
Series: | MAX232E |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.26
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$5.00
|
408
in stock
|
Buy Now | |
element14
from US$4.03
|
209
in stock
|
Buy Now | |
Farnell
from US$3.93
|
206
in stock
|
Buy Now | |
Analog Devices
from US$3.34
|
139
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.46
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$4.27
|
-
|
Buy Now |
Saves Board Space Integrated High ±15kV HBM ESD Protection Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From +5V Supply Integrated 0.1µF Capacitors (MAX203E, MAX205E) 24 pin SSOP Package Saves up to 40% Versus SO Package |
Integrated High ±15kV HBM ESD Protection |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From +5V Supply |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation From +5V Supply |
Integrated 0.1µF Capacitors (MAX203E, MAX205E) |
24 pin SSOP Package Saves up to 40% Versus SO Package |
Saves Power for Reduced Power Requirements 1µA Shutdown Mode 15µA Shutdown Mode for MAX213E |
1µA Shutdown Mode |
15µA Shutdown Mode for MAX213E |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 5 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 1 |
ESD Protect. (±kV) | 15 |
Package/Pins | PDIP/16SOIC (N)/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 2.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232E |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 232 |
Data Rate | 120Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | CMOS Dual RS232 Transmitter / Receiver |
No. of Transceivers | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 5mA |
Supply Voltage Range | 4.5V to 5.5V |
Rs232 Transceiver, 120Kbps, Wsoic-8 | Newark Electronics |
IC, TRANSCEIVER, SMD, SOIC16, 232 | element14 |
±15kV ESD-Protected, +5V RS-23 | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
RS-232 DRIVERS/RECEIVERS, MAX232ECWE+ | RS |
RS232E 2xDr./Rec. 15kV ESD SOL16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX232ECWE+ ?
Additional datasheets, footprints and schematics for MAX232ECWE+ are listed on our Part Details page. You can also find images and similar parts to MAX232ECWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232ECWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232ECWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232ECWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232ECWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX232ECWE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Transfer Multisort Elektronik have stock available or on a lead time for MAX232ECWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232ECWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX232ECWE+ ?
You can fill out our help required form which you can use to request a quote for MAX232ECWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.