Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
3,150
in stock
|
Buy Now | |
Texas Instruments
from US$0.21
|
224,609
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.39
|
1,672
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,163
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection | Texas Instruments |
Line Transmitter/Receiver 2TR 2TX 2RX | RS |
RS-232 Transceiver, 2-Driver / 2-Receiver, 120kbps, 4x 1uF, 5V, 0÷70°C | Micros |
IC: interface | Transfer Multisort Elektronik |
Rs-232 Transceiver, 5V, Soic-16, Full Reel | Newark Electronics |
IC, TRANSCEIVER, 5.5V, SMD, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a MAX232DR..?
Additional datasheets, footprints and schematics for MAX232DR.. are listed on our Part Details page. You can also find images and similar parts to MAX232DR.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232DR.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232DR.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232DR.. fall under?
The MAX232DR.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX232DR.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232DR.. you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232DR.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX232DR.. have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Micros and Transfer Multisort Elektronik have stock available or on a lead time for MAX232DR...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232DR.. often in real-time on the comparison pages.
What if I can't find stock of MAX232DR..?
You can fill out our help required form which you can use to request a quote for MAX232DR.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.