Status: | Production |
---|---|
Series: | MAX232 |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.22
|
1,810
in stock
|
Buy Now | |
Schukat Electronic
from US$0.95
|
5,320
in stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
1,275
in stock
|
Buy Now | |
element14
from US$3.27
|
1,275
in stock
|
Buy Now | |
Farnell
from US$3.04
|
1,275
in stock
|
Buy Now | |
Analog Devices
from US$3.28
|
974
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.61
|
505
in stock
|
Buy Now | |
Micros
from US$1.78
|
200
in stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232 |
SVHC | No SVHC (15-Jan-2018) |
RS232E 2xDr./Rec. 5V SO16 | Schukat Electronic |
DUAL TRANSMITTER/RECEIVER RS232 SOIC16 | RS |
Rs232 Txrx, 120Kbps, 5.5V, Nsoic-16 | Newark Electronics |
RS232 TXRX, 120KBPS, 5.5V, NSOIC-16 | element14 |
+5V-Powered, Multichannel RS-2 | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
2/2 Transceiver Full RS232 16-SOIC | Micros |
Where can I find additional details, specifications and documents for a MAX232CSE+T?
Additional datasheets, footprints and schematics for MAX232CSE+T are listed on our Part Details page. You can also find images and similar parts to MAX232CSE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232CSE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232CSE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232CSE+T fall under?
The MAX232CSE+T is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to MAX232CSE+T when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232CSE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232CSE+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX232CSE+T have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX232CSE+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232CSE+T often in real-time on the comparison pages.
What if I can't find stock of MAX232CSE+T?
You can fill out our help required form which you can use to request a quote for MAX232CSE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.