Status: | Production |
---|---|
Series: | MAX232A |
RoHS: | Compliant |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
1,615
in stock
|
Buy Now | |
Schukat Electronic
from US$6.77
|
560
in stock
|
Buy Now | |
Avnet Asia
from US$2.97
|
125
in stock
|
Buy Now | |
Jameco Electronics
from US$2.95
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$3.50
|
-
|
Buy Now | |
element14
from US$4.11
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | MAX220-MAX249 Family |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | MAX220-MAX249 Family |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX232 |
SVHC | No SVHC (15-Jan-2018) |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | -300mV to 6V |
Rs232 Transceiver, 120Kbps, Dip-16 | Newark Electronics |
RS232E 2xDr./Rec. 5V DIP16 | Schukat Electronic |
Dual Transmitter/Receiver RS-232 16-Pin PDIP N | Avnet Asia |
Maxim MAX232CPE+ CMOS Dual RS232 Transceiver | Rapid Electronics |
IC, DUAL TRANSCEIVER, RS232, 16DIP | element14 |
Where can I find additional details, specifications and documents for a MAX232CPE+?
Additional datasheets, footprints and schematics for MAX232CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX232CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232CPE+ fall under?
The MAX232CPE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX232CPE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232CPE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX232CPE+ have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, Avnet Asia, Jameco Electronics and Rapid Electronics have stock available or on a lead time for MAX232CPE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232CPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX232CPE+?
You can fill out our help required form which you can use to request a quote for MAX232CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.