Status: | Production |
---|---|
Series: | MAX232 |
RoHS: | Compliant |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX232A |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | To Be Advised |
Base Number | 232 |
Data Rate | 200Kbps |
Line Bus Drive Receive Transceiver Type | CMOS Dual RS232 Transmitter / Receiver |
Logic Function Number | 232 |
No. of Transceivers | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 4mA |
Supply Voltage Range | 4.5V to 5.5V |
Rs232 Transceiver, 200Kbps, Dip-16 | Newark Electronics |
IC, TRANSCEIVER, DIP16, 232 | element14 |
RS232E 2xDr./Rec. -40/+85°C DIP16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX232AEPE+?
Additional datasheets, footprints and schematics for MAX232AEPE+ are listed on our Part Details page. You can also find images and similar parts to MAX232AEPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232AEPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232AEPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232AEPE+ fall under?
The MAX232AEPE+ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to MAX232AEPE+ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232AEPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232AEPE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX232AEPE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX232AEPE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232AEPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX232AEPE+?
You can fill out our help required form which you can use to request a quote for MAX232AEPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.