Status: | Production |
---|---|
Series: | MAX232 |
RoHS: | Compliant |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.41
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$6.30
|
830
in stock
|
Buy Now | |
element14
from US$5.11
|
830
in stock
|
Buy Now | |
Farnell
from US$4.64
|
830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.63
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$7.33
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$3.95
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 232 |
Data Rate | 200Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | CMOS Dual RS232 Transmitter / Receiver |
Logic Function Number | 232 |
No. of Transceivers | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 4mA |
Supply Voltage Range | 4.5V to 5.5V |
Line Driver/Receiver, 0 To 70Deg C | Newark Electronics |
IC, TRANSCEIVER, SMD, 16WSOIC | element14 |
RS-232 DRIVERS/RECEIVERS, MAX232ACWE+ | RS |
IC: interface | Transfer Multisort Elektronik |
RS232E 2xDr./Rec. 5V SOL16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX232ACWE+?
Additional datasheets, footprints and schematics for MAX232ACWE+ are listed on our Part Details page. You can also find images and similar parts to MAX232ACWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232ACWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232ACWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232ACWE+ fall under?
The MAX232ACWE+ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to MAX232ACWE+ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232ACWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232ACWE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX232ACWE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MAX232ACWE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232ACWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX232ACWE+?
You can fill out our help required form which you can use to request a quote for MAX232ACWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.