Status: | Production |
---|---|
Series: | MAX232A |
RoHS: | Compliant |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.66
|
2,146
in stock
|
Buy Now | |
Schukat Electronic
from US$2.45
|
10,130
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
2,254
in stock
|
Buy Now | |
element14
from US$5.17
|
2,146
in stock
|
Buy Now | |
Analog Devices
from US$4.87
|
1,122
in stock
|
Buy Now | |
RS
from US$6.29
|
532
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.38
|
177
in stock
|
Buy Now | |
Avnet Asia
from US$3.53
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232 |
SVHC | No SVHC (15-Jan-2018) |
RS232E 2xDr./Rec. 5V SO16 | Schukat Electronic |
Rs232 Txrx, 200Kbps, 5.5V, Nsoic-16 | Newark Electronics |
RS232 TXRX, 200KBPS, 5.5V, NSOIC-16 | element14 |
+5V-Powered, Multichannel RS-2 | Analog Devices |
DUAL TRANSMITTER/RECEIVER RS232 SOIC16 | RS |
IC: interface | Transfer Multisort Elektronik |
Dual Transmitter/Receiver RS-232 16-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX232ACSE+T?
Additional datasheets, footprints and schematics for MAX232ACSE+T are listed on our Part Details page. You can also find images and similar parts to MAX232ACSE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232ACSE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232ACSE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232ACSE+T fall under?
The MAX232ACSE+T is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX232ACSE+T when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232ACSE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232ACSE+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX232ACSE+T have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX232ACSE+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232ACSE+T often in real-time on the comparison pages.
What if I can't find stock of MAX232ACSE+T?
You can fill out our help required form which you can use to request a quote for MAX232ACSE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.