MAX232ACSE+ Obsolete by Analog Devices

Status: Production
Series: MAX232A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX220–MAX249 family of line drivers/receivers is intended for all EIA/TIA-232E and V.28/V.24 communications interfaces, particularly

Where to Buy

Prices starting from US$4.05

Distributor Stock
Logo for RS
RS
from US$6.32
2,270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.05
8,074
in stock
Buy Now
Logo for element14
element14
from US$5.74
8,026
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.75
7,827
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$4.05
1,275
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.51
86
in stock
Buy Now

MAX232ACSE+ Semiconductors - ICs by Analog Devices

IC TRANSCEIVER SMD SOIC16 232

Status: Unknown
Series: MAX220-MAX249
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX220–MAX249 family of line drivers/receivers is intended for all EIA/TIA-232E and V.28/V.24 communica- tions interfaces, particularly applications where ±12V is not available. The MAX225, MAX233, MAX235, and MAX245/MAX246/ MAX247 use no external components and are recommended for applications where printed circuit board space is critical. The MAX220-MAX249 are offered in 26 different pack- ages with temperatures from 0 to +70°C up to -55°C to +125°C. See ordering information table at the end of the data sheet for all package and temperature options.

Specifications

Device Type Line Driver / Receiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range MAX220-MAX249
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX232
SVHC No SVHC (15-Jan-2018)
Device Marking MAX232ACSE+
IC Temperature Range Commercial
Supply Voltage Range 4.5V to 5.5V

Alternative Descriptions

Rs232 Transceiver, 120Kbps, Nsoic-16 | Newark Electronics
IC, TRANSCEIVER, SMD, SOIC16, 232 | element14
RS-232 DRIVERS/RECEIVERS, MAX232ACSE+ | RS
RS232E 2xDr./Rec. 5V SO16 | Schukat Electronic

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX232ACSE+?

Additional datasheets, footprints and schematics for MAX232ACSE+ are listed on our Part Details page. You can also find images and similar parts to MAX232ACSE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX232ACSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232ACSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX232ACSE+ fall under?

The MAX232ACSE+ is listed under Obsolete.

Can I view similar or alternative parts?

You can view similar parts to MAX232ACSE+ when available in the Obsolete range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232ACSE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX232ACSE+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX232ACSE+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for MAX232ACSE+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX232ACSE+ often in real-time on the comparison pages.

What if I can't find stock of MAX232ACSE+?

You can fill out our help required form which you can use to request a quote for MAX232ACSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay