Status: | Active |
---|---|
Series: | MAX22502E |
RoHS: | Unknown |
High-Speed Operation Over Long Distances Up to 100Mbps Data Rate Integrated Preemphasis Extends Cable Length High Receiver Sensitivity Wide Receiver Bandwidth Symmetrical Receiver Thresholds |
Up to 100Mbps Data Rate |
Integrated Preemphasis Extends Cable Length |
High Receiver Sensitivity |
Wide Receiver Bandwidth |
Symmetrical Receiver Thresholds |
Integrated Protection Increases Robustness -15V to +15V Common Mode Range ±15kV ESD Protection (Human Body Model) ±7kV IEC61000-4-2 Air-Gap ESD Protection ±6kV IEC61000-4-2 Contact Discharge ESD Protection Driver Outputs are Short-Circuit Protected |
-15V to +15V Common Mode Range |
±15kV ESD Protection (Human Body Model) |
±7kV IEC61000-4-2 Air-Gap ESD Protection |
±6kV IEC61000-4-2 Contact Discharge ESD Protection |
Driver Outputs are Short-Circuit Protected |
Flexibility for Many Different Applications 3V to 5.5V Supply Range Low Voltage Logic Supply Down to 1.6V Low 5µA (max) Shutdown Current Available in 12-pin TDFN (3mm x 3mm) Package -40°C to +125°C Operating Temperature Range |
3V to 5.5V Supply Range |
Low Voltage Logic Supply Down to 1.6V |
Low 5µA (max) Shutdown Current |
Available in 12-pin TDFN (3mm x 3mm) Package |
-40°C to +125°C Operating Temperature Range |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 3.0 to 5.5 |
Data Rate (kbps) (min) | 100000 |
Fault Protect. (±V) | 15 |
ICC (mA) (typ) | 12.7 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN-CU/12 |
BudgetaryPrice (See Notes) | 4.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TDFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX22502E |
SVHC | No SVHC (15-Jan-2018) |
High Speed Half-Duplex RS-485/ | Analog Devices |
Rs422/Rs485 Transceiver, 100Mbps, Tdfn12 | Newark Electronics |
RS422/RS485 TRANSCEIVER, 100MBPS, TDFN12 | element14 |
Where can I find additional details, specifications and documents for a MAX22502EATC+ ?
Additional datasheets, footprints and schematics for MAX22502EATC+ are listed on our Part Details page. You can also find images and similar parts to MAX22502EATC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX22502EATC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX22502EATC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX22502EATC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX22502EATC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX22502EATC+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX22502EATC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX22502EATC+ often in real-time on the comparison pages.
What if I can't find stock of MAX22502EATC+ ?
You can fill out our help required form which you can use to request a quote for MAX22502EATC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.