Status: | Active |
---|---|
Series: | MAX22500E |
RoHS: | Unknown |
High-Speed Operation Over Long Distances Up to 100Mbps Data Rate Integrated Preemphasis Extends Cable Length (MAX22500E) High Receiver Sensitivity Wide Receiver Bandwidth Symmetrical Receiver Thresholds |
Up to 100Mbps Data Rate |
Integrated Preemphasis Extends Cable Length (MAX22500E) |
High Receiver Sensitivity |
Wide Receiver Bandwidth |
Symmetrical Receiver Thresholds |
Integrated Protection Increases Robustness -15V to +15V Common Mode Range ±15kV ESD Protection (Human Body Model) ±7kV IEC 61000-4-2 Air-Gap ESD Protection ±6kV IEC 61000-4-2 Contact Discharge ESD Protection Withstands up to ±4kV EFT Driver Outputs are Short-Circuit Protected |
-15V to +15V Common Mode Range |
±15kV ESD Protection (Human Body Model) |
±7kV IEC 61000-4-2 Air-Gap ESD Protection |
±6kV IEC 61000-4-2 Contact Discharge ESD Protection |
Withstands up to ±4kV EFT |
Driver Outputs are Short-Circuit Protected |
Flexibility for Many Different Applications 3V to 5.5V Supply Range Low Voltage Logic Supply Down to 1.6V (MAX22500E) Low 5μA (max) Shutdown Current Available in 8-pin or 10-pin TDFN Package and an 8-pin μMAX Package -40°C to +125°C Operating Temperature Range |
3V to 5.5V Supply Range |
Low Voltage Logic Supply Down to 1.6V (MAX22500E) |
Low 5μA (max) Shutdown Current |
Available in 8-pin or 10-pin TDFN Package and an 8-pin μMAX Package |
-40°C to +125°C Operating Temperature Range |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.0 to 5.5 |
Data Rate (kbps) (min) | 100000 |
Fault Protect. (±V) | 15 |
ICC (mA) (typ) | 12.7 |
ESD Protect. (±kV) | 15 |
Tx EN | No |
Rx EN | No |
ICC (Shutdn.) (µA) (typ) | 5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN-CU/10 |
BudgetaryPrice (See Notes) | 4.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX22500E |
SVHC | No SVHC (15-Jan-2018) |
High Speed Half-Duplex RS-485/ | Analog Devices |
Rs422/Rs485 Transceiver, 100Mbps, Tdfn10 | Newark Electronics |
RS422/RS485 TRANSCEIVER, 100MBPS, TDFN10 | element14 |
Where can I find additional details, specifications and documents for a MAX22500EATB+ ?
Additional datasheets, footprints and schematics for MAX22500EATB+ are listed on our Part Details page. You can also find images and similar parts to MAX22500EATB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX22500EATB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX22500EATB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX22500EATB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX22500EATB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX22500EATB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX22500EATB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX22500EATB+ often in real-time on the comparison pages.
What if I can't find stock of MAX22500EATB+ ?
You can fill out our help required form which you can use to request a quote for MAX22500EATB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.