Status: | Active |
---|---|
Series: | MAX221E |
RoHS: | Unknown |
Single RS-232 Transceiver in a Small 16-Pin TSSOP |
ESD Protection for RS-232 I/O Pins ±15kV-Human Body Model ±8kV-IEC 1000-4-2, Contact Discharge ±15kV-IEC 1000-4-2, Air-Gap Discharge |
±15kV-Human Body Model |
±8kV-IEC 1000-4-2, Contact Discharge |
±15kV-IEC 1000-4-2, Air-Gap Discharge |
Latchup Free |
1µA Supply Current |
AutoShutdown Saves Power without Changes to BIOS |
Guaranteed 250kbps Data Rate |
# Rx | 1 |
---|---|
# Tx | 1 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 5 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | SSOP/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Range | 4.5V to 5.5V |
---|---|
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 221 |
Data Rate | 250Kbps |
Device Type | Line Driver / Receiver |
Driver Case Style | SSOP |
IC Interface Type | RS232 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Transceiver |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 5mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
±15kV ESD-Protected, +5V, 1µA, | Analog Devices |
IC, TRANCEIVER, RS-232, SSOP16, 221 | Farnell |
Ic, Tranceiver, Rs-232, Ssop16, 221 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX221ECAE+ ?
Additional datasheets, footprints and schematics for MAX221ECAE+ are listed on our Part Details page. You can also find images and similar parts to MAX221ECAE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX221ECAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX221ECAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX221ECAE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX221ECAE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX221ECAE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX221ECAE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX221ECAE+ often in real-time on the comparison pages.
What if I can't find stock of MAX221ECAE+ ?
You can fill out our help required form which you can use to request a quote for MAX221ECAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.