Status: | Active |
---|---|
Series: | MAX22191 |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now |
High Integration for Flexible Circuit Designs Interfaces to Optocouplers or Digital Isolators Capable of Driving an Optocoupler and Status LED Operational as Sink or Source Digital Input Ultra-High Speed: 250ns (max) Propagation Delay Test Pulse Diagnostic Allows for Small Footprint TVS Surge Protection |
Interfaces to Optocouplers or Digital Isolators |
Capable of Driving an Optocoupler and Status LED |
Operational as Sink or Source Digital Input |
Ultra-High Speed: 250ns (max) Propagation Delay |
Test Pulse Diagnostic |
Allows for Small Footprint TVS Surge Protection |
Reduced Power and Heat Dissipation Parasitically Powered from the Field Input Accurate ±15% Input-Current Limiting 100µA (typ) Quiescent Current with Optocoupler 96% (typ) Current-Transfer Efficiency to Optocoupler |
Parasitically Powered from the Field Input |
Accurate ±15% Input-Current Limiting |
100µA (typ) Quiescent Current with Optocoupler |
96% (typ) Current-Transfer Efficiency to Optocoupler |
Robust Design Operates from -60V to +60V Input Voltage -40°C to +125°C Ambient Operating Temperature |
Operates from -60V to +60V Input Voltage |
-40°C to +125°C Ambient Operating Temperature |
Digital Input/Output | Digital Input |
---|---|
Interface Type | CMOS |
# Channels | 1 |
VSUPPLY (V) (min) | -60 |
VSUPPLY (V) (max) | 60 |
Digital Input Type | Type 1Type 3 |
Min. Detectable Field Input Pulse Width (µs) | 0.25 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 0.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Digital Input Translator |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DIGITAL INPUT DEVICE, 5.5V, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX22191AUT+ ?
Additional datasheets, footprints and schematics for MAX22191AUT+ are listed on our Part Details page. You can also find images and similar parts to MAX22191AUT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX22191AUT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX22191AUT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX22191AUT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX22191AUT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX22191AUT+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAX22191AUT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX22191AUT+ often in real-time on the comparison pages.
What if I can't find stock of MAX22191AUT+ ?
You can fill out our help required form which you can use to request a quote for MAX22191AUT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.