Status: | Active |
---|---|
Series: | MAX220 |
RoHS: | Unknown |
Saves Board Space |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation from +5V Supply |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation from +5V Supply |
Integrated Capacitors (MAX223, MAX233, MAX235, MAX245–MAX247) |
Saves Power for Reduced Power Requirements |
5µW Shutdown Mode |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 0.5 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | CDIP/16PDIP/16SOIC (N)/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 3.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX220 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 220 |
Data Rate | 120Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | CMOS Dual RS232 Transmitter / Receiver |
Logic Function Number | 220 |
No. of Transceivers | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.5mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
RS232E 2xDr./Rec. 5V DIP16 | Schukat Electronic |
IC, DUAL TRANSCEIVER, DIP16, 220 | Farnell |
Ic, Dual Transceiver, Dip16, 220 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX220CPE+ ?
Additional datasheets, footprints and schematics for MAX220CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX220CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX220CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX220CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX220CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX220CPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX220CPE+ have stock available?
Authorised distributors including Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for MAX220CPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX220CPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX220CPE+ ?
You can fill out our help required form which you can use to request a quote for MAX220CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.