Status: | Active |
---|---|
Series: | MAX218 |
RoHS: | Unknown |
Prices starting from US$4.12
Operates Directly from Two Alkaline, NiCd, or NiMH Cells |
+1.8V to +4.25V Supply Voltage Range |
120kbps Data Rate |
Low-Cost Surface-Mount Components |
Meets EIA/TIA-232E Specifications |
1µA Low-Power Shutdown Mode |
Both Receivers Active During Low-Power Shutdown |
Three-State Receiver Outputs |
Flow-Through Pinout |
On-Board DC-DC Converters |
20-Pin SSOP, Wide SO, or DIP Packages |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 1.8 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 1.9 |
Internal Charge Pump | Yes |
External Caps | 2 |
Cap. Value (µF) (nom) | 0.33/0.68 |
Package/Pins | SOIC (W)/20SSOP/20 |
BudgetaryPrice (See Notes) | 5.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 4.25V |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX218 |
SVHC | No SVHC (15-Jan-2018) |
1.8V to 4.25V Powered, True RS | Analog Devices |
Rs232 Txrx, 120Kbps, 4.25V, Ssop-20 | Newark Electronics |
RS232 TXRX, 120KBPS, 4.25V, SSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX218CAP+ ?
Additional datasheets, footprints and schematics for MAX218CAP+ are listed on our Part Details page. You can also find images and similar parts to MAX218CAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX218CAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX218CAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX218CAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX218CAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX218CAP+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MAX218CAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX218CAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX218CAP+ ?
You can fill out our help required form which you can use to request a quote for MAX218CAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.