MAX2181AETE/V+ Low Noise Amplifiers by Analog Devices

Status: Production
Series: MAX2181A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX2181A is a highly integrated FM variable-gain low-noise amplifier ideal for use in automotive FM and FM-diversity active antenna

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.68
465
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
465
in stock
Buy Now
Logo for element14
element14
from US$1.67
465
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.03
100
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.17
-
Buy Now

MAX2181AETE/V+ Semiconductors - ICs by Analog Devices

RF AMPLIFIER 162.5MHZ 8.5DB TQFN16

Status: Unknown
Series: MAX2181A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Min 76MHz
Frequency Max 162.5MHz
Gain 8.5dB
Noise Figure Typ 2.7dB
RF IC Case Style TQFN
No. of Pins 16Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range MAX2181A Series
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Rf Amplifier, 162.5Mhz, 8.5Db, Tqfn16 | Newark Electronics
RF AMPLIFIER, 162.5MHZ, 8.5DB, TQFN16 | element14
FM Car Antenna LNA with AGC an | Analog Devices
RF & MW LNA | Richardson RFPD

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX2181AETE/V+?

Additional datasheets, footprints and schematics for MAX2181AETE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX2181AETE/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX2181AETE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2181AETE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX2181AETE/V+ fall under?

The MAX2181AETE/V+ is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to MAX2181AETE/V+ when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2181AETE/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX2181AETE/V+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX2181AETE/V+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2181AETE/V+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX2181AETE/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX2181AETE/V+?

You can fill out our help required form which you can use to request a quote for MAX2181AETE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay