Status: | Active |
---|---|
Series: | MAX216 |
RoHS: | Unknown |
Functions | Appletalk Transceiver |
---|---|
VSUPPLY (V) | ±5 |
# Single Ended Tx | 1 |
Single Ended Rx | 2 |
# Diff. Tx | 1 |
Diff. Rx | 1 |
Shutdn | Yes |
Single Ended Data Rate (kbps) | 120 |
Diff. Data Rate (Mbps) | 1 |
ICC (mA) (max) | 3 |
ICC (Shutdown) (µA) | 30 |
Package/Pins | SOIC (W)/18 |
BudgetaryPrice (See Notes) | 4.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 Transceiver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | WSOIC |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX216 |
SVHC | No SVHC (15-Jan-2018) |
Low-Power Interface Transceive | Analog Devices |
APPLETALK INTERFACE TRANSCEIVER, WSOIC18 | element14 |
Appletalk Interface Transceiver, Wsoic18 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX216CWN+ ?
Additional datasheets, footprints and schematics for MAX216CWN+ are listed on our Part Details page. You can also find images and similar parts to MAX216CWN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX216CWN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX216CWN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX216CWN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX216CWN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX216CWN+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX216CWN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX216CWN+ often in real-time on the comparison pages.
What if I can't find stock of MAX216CWN+ ?
You can fill out our help required form which you can use to request a quote for MAX216CWN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.