Status: | Active |
---|---|
Series: | MAX2135A |
RoHS: | Unknown |
Multiple Frequency Ranges VHF-L: 90MHz to 108MHz VHF-H: 170MHz to 230MHz UHF: 470MHz to 862MHz |
VHF-L: 90MHz to 108MHz |
VHF-H: 170MHz to 230MHz |
UHF: 470MHz to 862MHz |
Complete Diversity Solution |
Low UHF Noise Figure: 3.7dB (typ) |
High Dynamic Range: -99dBm to +10dBm |
Integrated VHF/UHF Tracking Filter |
Integrated VCO and Tank Circuits |
Low Phase Noise: -95dBc/Hz at 10kHz (typ) |
Integrated Channel Filters (6MHz, 7MHz, and 8MHz) |
Single +2.7V to +3.47V Supply Voltage Range |
Low Power: 396mW (typ) |
Shutdown and Standby Modes |
I²C Serial Interface |
End Equipment | DVB-TISDB-T (13 segments) |
---|---|
Input Frequency (MHz) | 93 to 105173 to 227473 to 859 |
IF Output Frequency (MHz) | 4.5 |
Ref. Clock Freq. (MHz) | 16 to 1832 to 36 |
Noise Figure (dB) (typ) | UHF=3.7VHF=4.8 to 5.5 |
VSUPPLY (V) | 2.7 to 3.47 |
ISUPPLY (mA) | 70 |
Footprint (mm x mm) | 7.0 x 7.0 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/56 |
BudgetaryPrice (See Notes) | 6.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Diversity Tuner |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.47V |
IC Package Type | TQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ISDB-T/DVB-T Diversity Tuner | Analog Devices |
DIVERSITY TUNER, TQFN-56 | Farnell |
Where can I find additional details, specifications and documents for a MAX2135AETN/V+T ?
Additional datasheets, footprints and schematics for MAX2135AETN/V+T are listed on our Part Details page. You can also find images and similar parts to MAX2135AETN/V+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2135AETN/V+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2135AETN/V+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2135AETN/V+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2135AETN/V+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2135AETN/V+T have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX2135AETN/V+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2135AETN/V+T often in real-time on the comparison pages.
What if I can't find stock of MAX2135AETN/V+T ?
You can fill out our help required form which you can use to request a quote for MAX2135AETN/V+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.