Status: | Active |
---|---|
Series: | MAX2121B |
RoHS: | Unknown |
Monolithic Receiver Saves Cost and Space Integrated VCO with Low Phase Noise: -97dBc/Hz at 10kHz Integrated 14-Bit Fractional-N Synthesizer Address Pin Allows for Multi-Tuner Applications |
Integrated VCO with Low Phase Noise: -97dBc/Hz at 10kHz |
Integrated 14-Bit Fractional-N Synthesizer |
Address Pin Allows for Multi-Tuner Applications |
Low Power Reduces Cost 495mW Power Dissipation 10mW Standby Mode |
495mW Power Dissipation |
10mW Standby Mode |
High Dynamic Range Eliminates Need for External LNA and/or Attenuators -75dBm to 0dBm Input Power 8dB Noise Figure |
-75dBm to 0dBm Input Power |
8dB Noise Figure |
Integrated LP Filters Simplify Design Programmable Bandwidth from 40MHz to 124MHz |
Programmable Bandwidth from 40MHz to 124MHz |
Differential I/Q Interface Minimizes EMI 1VP-P Full-Scale Outputs |
1VP-P Full-Scale Outputs |
Serial Interface and Small Package Reduce Size 5mm x 5mm, 28-Pin TQFN Package I²C 2-Wire Serial Interface |
5mm x 5mm, 28-Pin TQFN Package |
I²C 2-Wire Serial Interface |
End Equipment | DBSNavigationSet-Top BoxesVSAT |
---|---|
Ref. Clock Freq. (MHz) | 12 to 30 |
Noise Figure (dB) (typ) | 8 |
VSUPPLY (V) | 3.13 to 3.47 |
ISUPPLY (mA) | 148 |
Footprint (mm x mm) | 5.0 x 5.0 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX2121B |
Kit Application Type | RF / IF |
Application Sub Type | L-Band Tuner |
Kit Contents | Eval Board MAX2121B |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Direct-Conversion Tuner 50 ohm RF I/P & Baseband Output BNC/SMA Connector I2C 3.3V Supply |
Evaluation Board, Dir-Conversion Tuner | Newark Electronics |
EVALUATION BOARD, DIR-CONVERSION TUNER | element14 |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2121BEVKIT# ?
Additional datasheets, footprints and schematics for MAX2121BEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2121BEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2121BEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2121BEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2121BEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2121BEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2121BEVKIT# have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for MAX2121BEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2121BEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2121BEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2121BEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.