MAX211IDBG4 Semiconductors - ICs by Texas Instruments

LINE DRIVER/RECEIVER 5V ESD 211

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Farnell
Farnell
from US$1.58
No stock
Buy Now
Logo for element14
element14
from US$2.09
-
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 4Drivers
No. of Receivers 5Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SSOP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX211
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 211
Line Bus Drive Receive Transceiver Type RS-232 Line Driver / Receiver
On Resistance Rds(on) 2ohm
Operating Temperature Range -40°C to +85°C
Output Voltage Max 9V
Propagation Delay 2ns
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX211IDBG4?

Additional datasheets, footprints and schematics for MAX211IDBG4 are listed on our Part Details page. You can also find images and similar parts to MAX211IDBG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX211IDBG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX211IDBG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX211IDBG4 fall under?

The MAX211IDBG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX211IDBG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX211IDBG4 you can contact the distributor directly for product support, shipping queries etc.

Is the MAX211IDBG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX211IDBG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX211IDBG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX211IDBG4 often in real-time on the comparison pages.

What if I can't find stock of MAX211IDBG4?

You can fill out our help required form which you can use to request a quote for MAX211IDBG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay