Status: | Active |
---|---|
Series: | MAX208E |
RoHS: | Unknown |
Saves Board Space Integrated High ±15kV HBM ESD Protection Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From +5V Supply Integrated 0.1µF Capacitors (MAX203E, MAX205E) 24 pin SSOP Package Saves up to 40% Versus SO Package |
Integrated High ±15kV HBM ESD Protection |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From +5V Supply |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation From +5V Supply |
Integrated 0.1µF Capacitors (MAX203E, MAX205E) |
24 pin SSOP Package Saves up to 40% Versus SO Package |
Saves Power for Reduced Power Requirements 1µA Shutdown Mode 15µA Shutdown Mode for MAX213E |
1µA Shutdown Mode |
15µA Shutdown Mode for MAX213E |
# Rx | 4 |
---|---|
# Tx | 4 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 11 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | PDIP/24SOIC (W)/24SSOP/24 |
BudgetaryPrice (See Notes) | 2.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX208E |
SVHC | No SVHC (15-Jan-2018) |
Rs232 Txrx, 116Kbps, 5.5V, Dip-24 | Newark Electronics |
RS232 TXRX, 116KBPS, 5.5V, DIP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX208ECNG+ ?
Additional datasheets, footprints and schematics for MAX208ECNG+ are listed on our Part Details page. You can also find images and similar parts to MAX208ECNG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX208ECNG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX208ECNG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX208ECNG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX208ECNG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX208ECNG+ have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX208ECNG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX208ECNG+ often in real-time on the comparison pages.
What if I can't find stock of MAX208ECNG+ ?
You can fill out our help required form which you can use to request a quote for MAX208ECNG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.