Status: | Active |
---|---|
Series: | MAX20735 |
RoHS: | Unknown |
High Power Density and Low Component Count Overall Solution Size: 509mm2 Including Inductor and Output Capacitors 90.7% Peak Efficiency: VDDH = 12V and VOUT = 1V Fast Transient Response: Supports Up to 300A/μs Load Step Transients |
Overall Solution Size: 509mm2 Including Inductor and Output Capacitors |
90.7% Peak Efficiency: VDDH = 12V and VOUT = 1V |
Fast Transient Response: Supports Up to 300A/μs Load Step Transients |
Optimized Component Performance and Efficiency with Reduced Design-In Time |
Increased Power-Supply Reliability with System and IC Self-Protection Features Differential Remote Sense with Open-Circuit Detection Hiccup Overcurrent Protection Programmable Thermal Shutdown |
Differential Remote Sense with Open-Circuit Detection |
Hiccup Overcurrent Protection |
Programmable Thermal Shutdown |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 16 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 40 |
Switch Type | Internal |
Preset VOUT (V) | 1 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 400600800 |
Design Tools | EE-Sim |
Package/Pins | FCQFN/15 |
BudgetaryPrice (See Notes) | 5.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX20735 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Switching Regulator |
Kit Contents | Eval Board MAX20735 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
35A Thermally Enhanced POL w/N | Analog Devices |
Eval Board, Switching Regulator | Newark Electronics |
EVAL BOARD, SWITCHING REGULATOR | element14 |
Where can I find additional details, specifications and documents for a MAX20735EVKIT# ?
Additional datasheets, footprints and schematics for MAX20735EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20735EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20735EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20735EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20735EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20735EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20735EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX20735EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20735EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20735EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20735EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.