Status: | Active |
---|---|
Series: | MAX2066 |
RoHS: | Unknown |
50MHz to 1000MHz RF Frequency Range |
Pin-Compatible Family Includes MAX2065 (Analog/Digital VGA) MAX2067 (Analog VGA) |
MAX2065 (Analog/Digital VGA) |
MAX2067 (Analog VGA) |
20.5dB (typ) Maximum Gain |
0.4dB Gain Flatness Over 100MHz Bandwidth |
31dB Gain Range |
Supports Four "Rapid-Fire" Preprogrammed Attenuator States Quickly Access Any One of Four Customized Attenuation States Without Reprogramming the SPI Bus Ideal for Fast-Attack, High-Level Blocker Protection Prevents ADC Overdrive Condition |
Quickly Access Any One of Four Customized Attenuation States Without Reprogramming the SPI Bus |
Ideal for Fast-Attack, High-Level Blocker Protection |
Prevents ADC Overdrive Condition |
Excellent Linearity (Configured with Amplifier Last) +42.4dBm OIP3 +65dBm OIP2 +19dBm Output 1dB Compression Point -68dBc HD2 -88dBc HD3 |
+42.4dBm OIP3 |
+65dBm OIP2 |
+19dBm Output 1dB Compression Point |
-68dBc HD2 |
-88dBc HD3 |
5.2dB Typical Noise Figure (NF) |
Fast, 25ns Digital Switching |
Very Low Digital VGA Amplitude Overshoot/Undershoot |
Single +5V Supply (Optional +3.3V Operation) |
External Current-Setting Resistors Provide Option for Operating Device in Reduced-Power/Reduced-Performance Mode |
Gain Control | Digital |
---|---|
# Channels | 1 |
RF Freq. (MHz) (min) | 50 |
RF Freq. (MHz) (max) | 1000 |
Digital Attenuation Range (dB) | 31 |
Digital Attenuator Step Size (dB) | 1 |
Gain (dB) (max) | 20.5 |
Noise Figure (dB) | 5.2 |
OIP3 (dBm) | 42.4 |
OIP2 (dBm) | 65 |
HD2 (dBc) | -68 |
HD3 (dBc) | -88 |
VCC (V) | 3.135 to 5.25 |
ISUPPLY (mA) | 121 |
Footprint (mm x mm) | 6.0 x 6.0 |
Package/Pins | TQFN/40 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier |
Bandwidth | 100MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 3V to 3.6V 4.75V to 5.25V |
Amplifier Case Style | TQFN |
No. of Pins | 40Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
50MHz to 1000MHz High-Linearit | Analog Devices |
Digital Vga, 100Mhz, Ser/Parallel, Tqfn | Newark Electronics |
DIGITAL VGA, 100MHZ, SER/PARALLEL, TQFN | element14 |
Where can I find additional details, specifications and documents for a MAX2066ETL+ ?
Additional datasheets, footprints and schematics for MAX2066ETL+ are listed on our Part Details page. You can also find images and similar parts to MAX2066ETL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2066ETL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2066ETL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2066ETL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2066ETL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2066ETL+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX2066ETL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2066ETL+ often in real-time on the comparison pages.
What if I can't find stock of MAX2066ETL+ ?
You can fill out our help required form which you can use to request a quote for MAX2066ETL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.