Status: | Production |
---|---|
Series: | MAX203 |
RoHS: | Not Compliant |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX203 |
SVHC | No SVHC (15-Jan-2018) |
Rs232 Txrx, 116Kbps, 5.25V, Dip-20 | Newark Electronics |
RS232 TXRX, 116KBPS, 5.25V, DIP-20 | element14 |
MAX203CPP+G36, Line Transceivers | RS |
Where can I find additional details, specifications and documents for a MAX203CPP+G36?
Additional datasheets, footprints and schematics for MAX203CPP+G36 are listed on our Part Details page. You can also find images and similar parts to MAX203CPP+G36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX203CPP+G36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX203CPP+G36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX203CPP+G36 fall under?
The MAX203CPP+G36 is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to MAX203CPP+G36 when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX203CPP+G36 you can contact the distributor directly for product support, shipping queries etc.
Is the MAX203CPP+G36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX203CPP+G36 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX203CPP+G36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX203CPP+G36 often in real-time on the comparison pages.
What if I can't find stock of MAX203CPP+G36?
You can fill out our help required form which you can use to request a quote for MAX203CPP+G36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.