Status: | Active |
---|---|
Series: | MAX20323D |
RoHS: | Unknown |
Flexible System Design Wide Operating Supply Voltage Range: 2.5V to 5.5V Integrated 270mΩ (typ) Switch per Channel with 1A Continuous Current Capability Low Supply Current of 20µA (typ) when CC Inputs Are Under Overvoltage Threshold Accurate Pullup Currents to CC Outputs When CC Inputs Exceed Overvoltage Threshold (Except MAX20323A/C/F) |
Wide Operating Supply Voltage Range: 2.5V to 5.5V |
Integrated 270mΩ (typ) Switch per Channel with 1A Continuous Current Capability |
Low Supply Current of 20µA (typ) when CC Inputs Are Under Overvoltage Threshold |
Accurate Pullup Currents to CC Outputs When CC Inputs Exceed Overvoltage Threshold (Except MAX20323A/C/F) |
Reliable Protection Accurate OVLO Threshold: 5.75V±0.2V Surge Immunity: MAX20323/A/B: Over ±90V MAX20323C/D/E/F: ±80V with No VENCC or ±60V with Valid VENCC Ultra Fast Turn Off: 100ns (typ) Response Time Thermal Shutdown Protection |
Accurate OVLO Threshold: 5.75V±0.2V |
Surge Immunity: MAX20323/A/B: Over ±90V MAX20323C/D/E/F: ±80V with No VENCC or ±60V with Valid VENCC |
MAX20323/A/B: Over ±90V |
MAX20323C/D/E/F: ±80V with No VENCC or ±60V with Valid VENCC |
Ultra Fast Turn Off: 100ns (typ) Response Time |
Thermal Shutdown Protection |
Space Saving 12-Bump 0.4mm Pitch 1.7mm x 1.32mm WLP |
12-Bump 0.4mm Pitch 1.7mm x 1.32mm WLP |
# Channels | 2 |
---|---|
VIN (V) (min) | -0.3 |
VIN (V) (max) | 619 |
Over Voltage Trip Level (V) | 5.75 |
VGATE (V) | 5.75 |
Over Volt. Flag | Open-Drain |
tGATE (On) (ms) | 4 |
tGATE (Off) (µs) | 0.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | THIN WLP/12 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Type-C Overvoltage Protector |
---|---|
USB Standard | - |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | WLP |
No. of Pins | 12Pins |
Data Rate | - |
No. of Ports | 2 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OVERVOLTAGE PROTECTOR, USB TYPE-C, WLP12 | Farnell |
Overvoltage Protector, Usb Type-C, Wlp12 | Newark Electronics |
USB Type-C CC-Pin Overvoltage | Analog Devices |
Where can I find additional details, specifications and documents for a MAX20323DENC+ ?
Additional datasheets, footprints and schematics for MAX20323DENC+ are listed on our Part Details page. You can also find images and similar parts to MAX20323DENC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20323DENC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20323DENC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20323DENC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20323DENC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20323DENC+ have stock available?
Authorised distributors including Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX20323DENC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20323DENC+ often in real-time on the comparison pages.
What if I can't find stock of MAX20323DENC+ ?
You can fill out our help required form which you can use to request a quote for MAX20323DENC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.