Status: | Active |
---|---|
Series: | MAX20310 |
RoHS: | Unknown |
Extend System Battery Use Time Single Inductor, Multiple Output (SIMO) Ultra-Low IQ Buck-Boost Regulator Battery Input Voltage from 0.7V to 2.0V Output Voltage Programmable From 0.9V to 4.05V 250mW Maximum Total Input Power Incremental CAP Quiescent Current 1μA per channel 84% Efficiency for 1.8V, 10mA Output Input Current Limited Dual Micro-IQ 50mA LDO Inputs Supplied by Dual Buck-Boost Outputs Output Programmable from 0.5V to 3.65V Quiescent Current 1.1µA per LDO / 600nA per Load Switch Configurable as Load Switch |
Single Inductor, Multiple Output (SIMO) Ultra-Low IQ Buck-Boost Regulator Battery Input Voltage from 0.7V to 2.0V Output Voltage Programmable From 0.9V to 4.05V 250mW Maximum Total Input Power Incremental CAP Quiescent Current 1μA per channel 84% Efficiency for 1.8V, 10mA Output Input Current Limited |
Battery Input Voltage from 0.7V to 2.0V |
Output Voltage Programmable From 0.9V to 4.05V |
250mW Maximum Total Input Power |
Incremental CAP Quiescent Current 1μA per channel |
84% Efficiency for 1.8V, 10mA Output |
Input Current Limited |
Dual Micro-IQ 50mA LDO Inputs Supplied by Dual Buck-Boost Outputs Output Programmable from 0.5V to 3.65V Quiescent Current 1.1µA per LDO / 600nA per Load Switch Configurable as Load Switch |
Inputs Supplied by Dual Buck-Boost Outputs |
Output Programmable from 0.5V to 3.65V |
Quiescent Current 1.1µA per LDO / 600nA per Load Switch |
Configurable as Load Switch |
Extend Product Shelf-Life Battery Seal Mode 10nA Battery Current (typ) |
Battery Seal Mode 10nA Battery Current (typ) |
10nA Battery Current (typ) |
Minimize Board Area 1.63mm x 1.63mm WLP |
1.63mm x 1.63mm WLP |
Easy-to-Implement System Control Voltage Monitor Multiplexer 1% Accurate Battery Inverter (±10mV at 1.0V) Power Button Monitor Buffered Output Power Sequencing Reset Output I2C Control Interface |
Voltage Monitor Multiplexer 1% Accurate Battery Inverter (±10mV at 1.0V) |
1% Accurate Battery Inverter (±10mV at 1.0V) |
Power Button Monitor Buffered Output |
Buffered Output |
Power Sequencing |
Reset Output |
I2C Control Interface |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 2 |
# Step-Down Outputs | 2 |
# Step-Up Outputs | 2 |
# LDO Outputs | 2 |
VOUT (V) (min) | 0.9 |
VOUT (V) (max) | 4.05 |
Package/Pins | WLP/16 |
BudgetaryPrice (See Notes) | 1.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 2V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 3 |
Digital IC Case | WLP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power Management Ic, 2V, Wlp-16 | Newark Electronics |
POWER MANAGEMENT IC, 2V, WLP-16 | Farnell |
Low Voltage Primary Cell Power | Analog Devices |
Where can I find additional details, specifications and documents for a MAX20310AEWE+ ?
Additional datasheets, footprints and schematics for MAX20310AEWE+ are listed on our Part Details page. You can also find images and similar parts to MAX20310AEWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20310AEWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20310AEWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20310AEWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20310AEWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20310AEWE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX20310AEWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20310AEWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX20310AEWE+ ?
You can fill out our help required form which you can use to request a quote for MAX20310AEWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.