Saves Board Space Integrated High ±15kV HBM ESD Protection Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From +5V Supply Integrated 0.1µF Capacitors (MAX203E, MAX205E) 24 pin SSOP Package Saves up to 40% Versus SO Package |
Integrated High ±15kV HBM ESD Protection |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From +5V Supply |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation From +5V Supply |
Integrated 0.1µF Capacitors (MAX203E, MAX205E) |
24 pin SSOP Package Saves up to 40% Versus SO Package |
Saves Power for Reduced Power Requirements 1µA Shutdown Mode 15µA Shutdown Mode for MAX213E |
1µA Shutdown Mode |
15µA Shutdown Mode for MAX213E |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 8 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | PDIP/16SOIC (N)/16SOIC (W)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.85 |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX202E |
SVHC | No SVHC (15-Jan-2018) |
RS232E 2xDr./Rec. 15kV ESD SOL16 | Schukat Electronic |
RS232 TXRX, 120KBPS, 5.5V, WSOIC-16 | Farnell |
Rs232 Txrx, 120Kbps, 5.5V, Wsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX202ECWE+T ?
Additional datasheets, footprints and schematics for MAX202ECWE+T are listed on our Part Details page. You can also find images and similar parts to MAX202ECWE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX202ECWE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX202ECWE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX202ECWE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX202ECWE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX202ECWE+T have stock available?
Authorised distributors including Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for MAX202ECWE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX202ECWE+T often in real-time on the comparison pages.
What if I can't find stock of MAX202ECWE+T ?
You can fill out our help required form which you can use to request a quote for MAX202ECWE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.