MAX202ECSE+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX202ECSE+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX202ECSE+
Series Information for MAX202ECSE+ - Maxim Integrated

Features

  • feature
    15u00b5A Shutdown Mode for MAX213E
  • feature
    1u00b5A Shutdown Mode
  • feature
    24 pin SSOP Package Saves up to 40% Versus SO Package
  • feature
    Integrated 0.1u00b5F Capacitors (MAX203E, MAX205E)
  • feature
    Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar u00b112V Supply Enables Single Supply Operation From +5V Supply
  • feature
    Integrated High u00b115kV HBM ESD Protection
  • feature
    Saves Power for Reduced Power Requirements

Description

DUAL TRANSCEIVER SMD SOIC16 202
The MAX202E-MAX213E, MAX232E, and MAX241E are a family of RS-232 and V.28 transceivers with high ±15kV ESD HBM protection and integrated charge pump circuit- ry for single +5V supply operation. The various combina- tions of features are outlined in the Selector Guide. The drivers and receivers for all ten devices meet all EIA/TIA- 232E and CCITT V.28 specifications at data rates up to 120kbps when loaded. The MAX211E/MAX213E/MAX241E are available in 28- pin SO and SSOP packages. The MAX202E/MAX232E come in 16-pin TSSOP, narrow SO, wide SO, and DIP packages. The MAX203E comes in a 20-pin DIP/SO package, and needs no external charge-pump capaci- tors. The MAX205E comes in a 24-pin wide DIP pack- age, and also eliminates external charge-pump capacitors.

Specifications

Device Type:
Line Driver / Receiver
IC Interface Type:
RS232
No. of Drivers:
2Drivers
Supply Voltage Min:
4.5V
Supply Voltage Max:
5.5V
Driver Case Style:
SOIC
No. of Pins:
16Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
202
SVHC:
No SVHC (15-Jan-2018)
Base Number:
202
Data Rate:
120Kbps
IC Temperature Range:
Commercial
Line Bus Drive Receive Transceiver Type:
CMOS Dual RS232 Transmitter / Receiver
Logic Function Number:
202
Operating Temperature Range:
0°C to +70°C
Supply Current:
8mA
Supply Voltage Range:
4.5V to 5.5V

Alternate Descriptions

Avnet America

Dual Transmitter/Receiver RS-232 16-Pin SOIC N

Avnet America product

Avnet Asia

Dual Transmitter/Receiver RS-232 16-Pin SOIC N

Avnet Asia product

Schukat Electronic

RS232E 2xDr./Rec. 15kV ESD SO16

Distrelec

2.94

Distrelec product

Future Electronics

MAX202 Series 120 kbps 5.5 V Surface Mount RS-232 Transceiver - SOIC-16N