Status: | Active |
---|---|
Series: | MAX202 |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.64
|
3,885
in stock
|
Buy Now | |
element14
from US$2.91
|
4,499
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
3,885
in stock
|
Buy Now | |
Schukat Electronic
from US$1.24
|
1,530
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.45
|
398
in stock
|
Buy Now | |
Analog Devices
from US$2.79
|
171
in stock
|
Buy Now | |
Avnet Asia
from US$2.24
|
-
|
Buy Now |
Saves Board Space Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From Either +5V or 9V to +12V Integrated 0.1μF Capacitors (MAX203, MAX205) 24 pin SSOP Package Saves Up to 40% Versus SO Package |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From Either +5V or 9V to +12V |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation From Either +5V or 9V to +12V |
Integrated 0.1μF Capacitors (MAX203, MAX205) |
24 pin SSOP Package Saves Up to 40% Versus SO Package |
Saves Power for Longer Battery Operation 5µW Shutdown Mode (MAX200, MAX205, MAX206, MAX211) 75µW Ring Indicator Monitoring with Two Active Receivers (MAX213) |
5µW Shutdown Mode (MAX200, MAX205, MAX206, MAX211) |
75µW Ring Indicator Monitoring with Two Active Receivers (MAX213) |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 8 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | PDIP/16SOIC (N)/16SOIC (W)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX202 |
SVHC | No SVHC (15-Jan-2018) |
RS232 TXRX, 120KBPS, 5.5V, NSOIC-16 | element14 |
Rs232 Txrx, 120Kbps, 5.5V, Nsoic-16 | Newark Electronics |
RS232E 2xDr./Rec. 5V SO16 | Schukat Electronic |
IC: interface | Transfer Multisort Elektronik |
+5V, RS-232 Transceivers with | Analog Devices |
Dual Transmitter/Receiver RS-232 16-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX202CSE+T ?
Additional datasheets, footprints and schematics for MAX202CSE+T are listed on our Part Details page. You can also find images and similar parts to MAX202CSE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX202CSE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX202CSE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX202CSE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX202CSE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX202CSE+T have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for MAX202CSE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX202CSE+T often in real-time on the comparison pages.
What if I can't find stock of MAX202CSE+T ?
You can fill out our help required form which you can use to request a quote for MAX202CSE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.