Status: | Active |
---|---|
Series: | MAX202 |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.81
|
5
in stock
|
Buy Now | |
Analog Devices
from US$3.52
|
1,166
in stock
|
Buy Now | |
Schukat Electronic
from US$4.37
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
59
in stock
|
Buy Now | |
Jameco Electronics
from US$2.59
|
55
in stock
|
Buy Now | |
Micros
from US$3.81
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.39
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$3.37
|
11
in stock
|
Buy Now | |
element14
from US$3.72
|
-
|
Buy Now | |
Farnell
from US$3.51
|
-
|
Buy Now |
Saves Board Space Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From Either +5V or 9V to +12V Integrated 0.1μF Capacitors (MAX203, MAX205) 24 pin SSOP Package Saves Up to 40% Versus SO Package |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From Either +5V or 9V to +12V |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation From Either +5V or 9V to +12V |
Integrated 0.1μF Capacitors (MAX203, MAX205) |
24 pin SSOP Package Saves Up to 40% Versus SO Package |
Saves Power for Longer Battery Operation 5µW Shutdown Mode (MAX200, MAX205, MAX206, MAX211) 75µW Ring Indicator Monitoring with Two Active Receivers (MAX213) |
5µW Shutdown Mode (MAX200, MAX205, MAX206, MAX211) |
75µW Ring Indicator Monitoring with Two Active Receivers (MAX213) |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 8 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | PDIP/16SOIC (N)/16SOIC (W)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX202 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | To Be Advised |
Base Number | 202 |
Data Rate | 120Kbps |
Device Marking | MAX202CPE+ |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | CMOS Dual RS232 Transmitter / Receiver |
Logic Function Number | 202 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 8mA |
Supply Voltage Range | 4.5V to 5.5V |
+5V, RS-232 Transceivers with | Analog Devices |
RS232E 2xDr./Rec. 5V DIP16 | Schukat Electronic |
Rs232 Transceiver, 120Kbps, Dip-16 | Newark Electronics |
RS-232 Transceiver, 2-Driver / 2-Receiver, 120kbps, 4x 0.1uF, 5V, 0÷70°C | Micros |
IC: interface | Transfer Multisort Elektronik |
I.C MAX202CPE | RS |
IC, DUAL TRANSCEIVER, DIP16, 202 | element14 |
Where can I find additional details, specifications and documents for a MAX202CPE+ ?
Additional datasheets, footprints and schematics for MAX202CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX202CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX202CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX202CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX202CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX202CPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX202CPE+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, Jameco Electronics and Micros have stock available or on a lead time for MAX202CPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX202CPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX202CPE+ ?
You can fill out our help required form which you can use to request a quote for MAX202CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.