Status: | Active |
---|---|
Series: | MAX2022 |
RoHS: | Unknown |
1500MHz to 3000MHz RF Frequency Range |
1500MHz to 3000MHz LO Frequency Range |
Scalable Power: External Current-Setting Resistors Provide Option for Operating Device in Reduced-Power/Reduced-Performance Mode |
36-Pin, 6mm x 6mm TQFN Provides High Isolation in a Small Package |
Modulator Operation: (2140MHz): Meets Four-Carrier WCDMA 65dBc ACLR 23.3dBm Typical OIP3 51.5dBm Typical OIP2 45.7dBc Typical Sideband Suppression -40dBm Typical LO Leakage -173.2dBm/Hz Typical Output Noise, Eliminating the Need for an RF Output Filter Broadband Baseband Input DC-Coupled Input Provides for Direct Launch DAC Interface, Eliminating the Need for Costly I/Q Buffer Amplifiers |
Meets Four-Carrier WCDMA 65dBc ACLR |
23.3dBm Typical OIP3 |
51.5dBm Typical OIP2 |
45.7dBc Typical Sideband Suppression |
-40dBm Typical LO Leakage |
-173.2dBm/Hz Typical Output Noise, Eliminating the Need for an RF Output Filter |
Broadband Baseband Input |
DC-Coupled Input Provides for Direct Launch DAC Interface, Eliminating the Need for Costly I/Q Buffer Amplifiers |
Demodulator Operation (1890MHz): 39dBm Typical IIP3 58dBm Typical IIP2 9.2dB Typical Conversion Loss 9.4dB Typical NF |
39dBm Typical IIP3 |
58dBm Typical IIP2 |
9.2dB Typical Conversion Loss |
9.4dB Typical NF |
Band/ Freq. (MHz) | 1500 to 3000 |
---|---|
Footprint (mm x mm) | 6.0 x 6.0 |
Package/Pins | TQFN/36 |
BudgetaryPrice (See Notes) | 6.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 1.5GHz |
---|---|
Frequency Max | 3GHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RF IC Case Style | TQFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Dynamic-Range, Direct Upc | Analog Devices |
Rf Mod/Demod, 1.5-3Ghz, Tqfn-36 | Newark Electronics |
RF MOD/DEMOD, 1.5-3GHZ, TQFN-36 | element14 |
Quadr. Mod 1,5-2,5GHz TQFN36 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX2022ETX+ ?
Additional datasheets, footprints and schematics for MAX2022ETX+ are listed on our Part Details page. You can also find images and similar parts to MAX2022ETX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2022ETX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2022ETX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2022ETX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2022ETX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2022ETX+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for MAX2022ETX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2022ETX+ often in real-time on the comparison pages.
What if I can't find stock of MAX2022ETX+ ?
You can fill out our help required form which you can use to request a quote for MAX2022ETX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.