650MHz to 1200MHz RF Frequency Range |
Scalable Power: External Current-Setting Resistors Provide Option for Operating Device in Reduced-Power/Reduced-Performance Mode |
36-Pin, 6mm x 6mm TQFN Provides High Isolation in a Small Package |
Meets 4-Carrier WCDMA 65dBc ACLR |
+21dBm Typical OIP3 |
+58dBm Typical OIP2 |
+16.7dBm Typical OP1dB |
-32dBm Typical LO Leakage |
43.5dBc Typical Sideband Suppression |
-174dBm/Hz Output Noise Density |
DC to 550MHz Baseband Input Allows a Direct Launch DAC Interface, Eliminating the Need for Costly I/Q Buffer Amplifiers |
DC-Coupled Input Allows Ability for Customer Offset Voltage Control |
+35.2dBm Typical IIP3 |
+76dBm Typical IIP2 |
> 30dBm IP1dB |
9.2dB Typical Conversion Loss |
9.3dB Typical NF |
0.06dB Typical I/Q Gain Imbalance |
0.15° I/Q Typical Phase Imbalance |
Band/ Freq. (MHz) | 750 to 1200 |
---|---|
Footprint (mm x mm) | 6.0 x 6.0 |
Package/Pins | TQFN/36 |
BudgetaryPrice (See Notes) | 7.13 |
Frequency Min | 650MHz |
---|---|
Frequency Max | 1.2GHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RF IC Case Style | TQFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Mod/Demod, 650Mhz-1.2Ghz, Tqfn-36 | Newark Electronics |
RF MOD/DEMOD, 650MHZ-1.2GHZ, TQFN-36 | element14 |
Quadr. Mod/Demod 0,75-1,2GHz TQFN36 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX2021ETX+ ?
Additional datasheets, footprints and schematics for MAX2021ETX+ are listed on our Part Details page. You can also find images and similar parts to MAX2021ETX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2021ETX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2021ETX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2021ETX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2021ETX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2021ETX+ have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for MAX2021ETX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2021ETX+ often in real-time on the comparison pages.
What if I can't find stock of MAX2021ETX+ ?
You can fill out our help required form which you can use to request a quote for MAX2021ETX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.