Status: | Active |
---|---|
Series: | MAX2016 |
RoHS: | Unknown |
Complete Gain and VSWR Detector/Controller |
Dual-Channel RF Power Detector/Controller |
Low-Frequency to 2.5GHz Frequency Range |
Exceptional Accuracy Over Temperature |
High 80dB Dynamic Range |
2.7V to 5.25V Supply Voltage Range* |
Internal 2V Reference |
Scaling Stable Over Supply and Temperature Variations |
Controller Mode with Error Output |
Available in 5mm x 5mm, 28-Pin Thin QFN Package |
Detector Type | Log. Amp. |
---|---|
Dynamic Range (dB) | 80 |
VCC (V) | 2.7 to 5.25 |
ISUPPLY (mA) | 43 |
RF Freq. (MHz) (max) | 2500 |
PRF (dBm) (50Ω Term) | -70 to +10 |
Footprint (mm x mm) | 5.0 x 5.0 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 13.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 100MHz |
---|---|
Frequency Max | 2.5GHz |
Input Power Min | -70dBm |
Input Power Max | 10dBm |
Sensitivity | 0.0083dB/°C |
RF IC Case Style | TQFN |
No. of Pins | 28Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LF-2.5GHz Dual Log RFDetector/Controller | RS |
LF-to-2.5GHz Dual Logarithmic | Analog Devices |
Rf Power Detector, 2.5Ghz, Tqfn-28 | Newark Electronics |
RF POWER DETECTOR, 2.5GHZ, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX2016ETI+ ?
Additional datasheets, footprints and schematics for MAX2016ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX2016ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2016ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2016ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2016ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2016ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2016ETI+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX2016ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2016ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX2016ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX2016ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.