Status: | Active |
---|---|
Series: | MAX2015 |
RoHS: | Unknown |
Complete RF Detector/Controller |
0.1GHz to 3GHz Frequency Range |
Exceptional Accuracy Over Temperature |
High Dynamic Range |
2.7V to 5.25V Supply Voltage Range* |
Scaling Stable Over Supply and Temperature Variations |
Controller Mode with Error Output |
Shutdown Mode with Typically 1µA of Supply Current |
Available in 8-Pin µMAX® and TDFN Packages |
Detector Type | Log. Amp. |
---|---|
Dynamic Range (dB) | 75 |
VCC (V) | 2.7 to 5.25 |
ISUPPLY (mA) | 17.3 |
RF Freq. (MHz) (min) | 100 |
RF Freq. (MHz) (max) | 3000 |
PRF (dBm) (50Ω Term) | -65 to +5 |
Footprint (mm x mm) | 3.0 x 3.03.0 x 5.0 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/8UMAX/8 |
BudgetaryPrice (See Notes) | 8.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 100MHz |
---|---|
Frequency Max | 3GHz |
Input Power Min | -65dBm |
Input Power Max | 5dBm |
Sensitivity | 0.0083dB/°C |
RF IC Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
0.1GHz to 3GHz, 75dB Logarithm | Analog Devices |
Rf Power Detector, 3Ghz, Umax-8 | Newark Electronics |
RF POWER DETECTOR, 3GHZ, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX2015EUA+ ?
Additional datasheets, footprints and schematics for MAX2015EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX2015EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2015EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2015EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2015EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2015EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2015EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX2015EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2015EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX2015EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX2015EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.