Status: | Active |
---|---|
Series: | MAX20090, MAX20090B |
RoHS: | Unknown |
High-Brightness LED Driver with a Wide Input Range Saves Space and Cost Through Integration +5V to +65V Wide Input Voltage Range +65V Maximum Boost Output Voltage ICTRL Pin for Analog Dimming Integrated High-Side Current-Sense Amplifier 200Hz On-Board Ramp Simplifies PWM Dimming |
+5V to +65V Wide Input Voltage Range |
+65V Maximum Boost Output Voltage |
ICTRL Pin for Analog Dimming |
Integrated High-Side Current-Sense Amplifier |
200Hz On-Board Ramp Simplifies PWM Dimming |
Flexible Architecture Enables Easy Design Optimization Configurable as Boost, High-Side Buck, SEPIC, Buck-Boost, Zeta, and Cuk Programmable Switching Frequency (200kHz to 2.2MHz) Spread-Spectrum Modulation to Reduce EMI Noise |
Configurable as Boost, High-Side Buck, SEPIC, Buck-Boost, Zeta, and Cuk |
Programmable Switching Frequency (200kHz to 2.2MHz) |
Spread-Spectrum Modulation to Reduce EMI Noise |
Automotive Features and Robustness Improve System Reliability Fault Diagnosis Through Fault Flag Short Circuit, Overvoltage, and Thermal Protection -40°C to +125°C Operating Temperature Range |
Fault Diagnosis Through Fault Flag |
Short Circuit, Overvoltage, and Thermal Protection |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 5 |
---|---|
VIN (V) (max) | 65 |
Max. No. of LEDs | 15 |
# LED Channels | 1 |
Regulation Topology | Inductor Based |
LED Configuration | Series |
ILED per Channel (A) (max) | 3 |
PWM Dimming Freq. (kHz) (max) | 2 |
Dimming Ratio (max) | 1000 |
Dimming Control | AnalogDigitalPWM |
VCURR_SENSE (mV) | 200 |
POUT (W) | 50 |
ICC (mA) (max) | 5 |
LED String Volt. (V) (max) | 60 |
Switching Frequency (kHz) | 25026230050075010001200150020002100 |
Package/Pins | TQFN-CU/20TSSOP-CU/20 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck-Boost |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | 36V |
Input Voltage Min | 6V |
Input Voltage Max | 18V |
Core Chip | MAX20090 |
Dimming Control Type | Analogue |
Kit Contents | Eval Board MAX20090 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Kit for MAX20090: A | Analog Devices |
Eval Board, Hb Led Controller | Newark Electronics |
EVAL BOARD, HB LED CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a MAX20090EVKIT# ?
Additional datasheets, footprints and schematics for MAX20090EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20090EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20090EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20090EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20090EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20090EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20090EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX20090EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20090EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20090EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20090EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.