Status: | Active |
---|---|
Series: | MAX20003 |
RoHS: | Unknown |
Synchronous DC-DC Converter with Integrated FETs MAX20002 = 2A MAX20003 = 3A 15µA Quiescent Current When in Standby Mode |
MAX20002 = 2A |
MAX20003 = 3A |
15µA Quiescent Current When in Standby Mode |
Small Solution Size Saves Space 220kHz to 2.2MHz Adjustable Frequency Programmable 1V to 10V Output for the Buck or Fixed 5V/3.3V Options Available Fixed 8ms Internal Soft-Start Fixed Output Voltage with ±2% Output Accuracy (5V/3.3V) or Externally Resistor Adjustable (1V to 10V) with ±1% FB Accuracy |
220kHz to 2.2MHz Adjustable Frequency |
Programmable 1V to 10V Output for the Buck or Fixed 5V/3.3V Options Available |
Fixed 8ms Internal Soft-Start |
Fixed Output Voltage with ±2% Output Accuracy (5V/3.3V) or Externally Resistor Adjustable (1V to 10V) with ±1% FB Accuracy |
PGOOD Output and High-Voltage EN Input Simplify Power Sequencing |
Protection Features and Operating Range Ideal for Automotive Applications Operating VIN Range of 3.5V to 36V 42V Load-Dump Protection 99% Duty-Cycle Operation with Low Dropout -40°C to +125°C Automotive Temperature Range AEC-Q100 Qualified Fast and Accurate Overvoltage Protection Enables Fast Recovery from Automotive Transients (MAX20002C/E and MAX20003C/E) |
Operating VIN Range of 3.5V to 36V |
42V Load-Dump Protection |
99% Duty-Cycle Operation with Low Dropout |
-40°C to +125°C Automotive Temperature Range |
AEC-Q100 Qualified |
Fast and Accurate Overvoltage Protection Enables Fast Recovery from Automotive Transients (MAX20002C/E and MAX20003C/E) |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 3 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2202200 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 3.21 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX20003 |
Kit Application Type | Power Management |
Application Sub Type | Buck Converter |
Kit Contents | Eval Board MAX20003 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Buck Converter | Newark Electronics |
EVAL BOARD, BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX20003EVKIT# ?
Additional datasheets, footprints and schematics for MAX20003EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20003EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20003EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20003EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20003EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20003EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20003EVKIT# have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX20003EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20003EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20003EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20003EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.