Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Supply Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 24V |
IC Package Type | QSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 1.5% |
Adjustable Output Voltage Min | 2V |
Base Number | 1999 |
Brief Features | Overvoltage Protection Ultrasonic Pulse-Skipping Mode Quick-PWM With 100Ns Load Step Response |
Frequency | 500kHz |
Input Voltage Max | 24V |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 10A |
Output Voltage | 5.5V |
Output Voltage Max | 5.05V |
Primary Input Voltage | 12V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
PS CONTROLLER, FOR NOTEBOOK, 28QSOP | element14 |
Where can I find additional details, specifications and documents for a MAX1999EEI+?
Additional datasheets, footprints and schematics for MAX1999EEI+ are listed on our Part Details page. You can also find images and similar parts to MAX1999EEI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1999EEI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1999EEI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1999EEI+ fall under?
The MAX1999EEI+ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX1999EEI+ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1999EEI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1999EEI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1999EEI+ have stock available?
Authorised distributors including CoreStaff, element14 and Farnell have stock available or on a lead time for MAX1999EEI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1999EEI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1999EEI+?
You can fill out our help required form which you can use to request a quote for MAX1999EEI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.