Status: | Active |
---|---|
Series: | MAX1993 |
RoHS: | Unknown |
Inductor Saturation Protection |
Accurate Current Limit |
Ultra-High Efficiency |
Quick-PWM with 100ns Load-Step Response |
MAX1992 1.8V/2.5V Fixed or 0.7V to 5.5V Adjustable Output Range |
1.8V/2.5V Fixed or 0.7V to 5.5V Adjustable Output Range |
MAX1993 External Reference Input Dynamically Selectable Output Voltage (0.7V to 5.5V) Optional Power-Good and Fault Blanking During Transitions |
External Reference Input |
Dynamically Selectable Output Voltage (0.7V to 5.5V) |
Optional Power-Good and Fault Blanking During Transitions |
±1% VOUT Accuracy Over Line and Load |
2V to 28V Battery Input Range (VIN) |
200/300/450/600kHz Switching Frequency |
Overvoltage/Undervoltage Protection Option |
1.7ms Digital Soft-Start |
Drives Large Synchronous Rectifier FETs |
2V ±0.7% Reference Output |
Power-Good Window Comparator |
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 0.7 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 4 |
Switch Type | External |
Preset VOUT (V) | 1.82.5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 4.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 5.5V |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | TQFN |
No. of Pins | 24Pins |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quick-PWM Step-Down Controller | Analog Devices |
Pwm Controller, 5.5V, Tqfn-24 | Newark Electronics |
PWM CONTROLLER, 5.5V, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX1993ETG+ ?
Additional datasheets, footprints and schematics for MAX1993ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX1993ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1993ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1993ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1993ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1993ETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1993ETG+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1993ETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1993ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX1993ETG+ ?
You can fill out our help required form which you can use to request a quote for MAX1993ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.