Status: | Active |
---|---|
Series: | MAX1983 |
RoHS: | Unknown |
Low-Cost 1.2V, 300mA VID Supply |
±3% Output Voltage Accuracy |
No Minimum Load Current Required |
1.25V to 5.5V Input Supply Voltage |
5V Input Bias Supply Voltage |
Power-Good (PGOOD) Open-Drain Output with 1ms Rising Edge Propagation Delay (MAX1982) |
Adjustable Output Voltage (MAX1983) |
Low Supply Current (IBIAS + IIN = 165µA typ) |
5µA (max) Shutdown Supply Current |
Tiny 6-Pin SOT23 Package |
VIN (V) (min) | 1.25 |
---|---|
VIN (V) (max) | 5.5 |
Adj. VOUT (V) (min) | 0.8 |
Adj. VOUT (V) (max) | 2 |
Rated ILOAD (mA) | 300 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.35 |
ICC (µA) (max) | 250 |
Output Voltage Noise (µV RMS) (typ) | 65 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.25V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 2V |
Output Current | 300mA |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | 2V |
Output Voltage Min | 800mV |
Low-Voltage, Low-Dropout Linea | Analog Devices |
Ldo, Adj, 0.3A, 0.8V To 2V, Sot-23-6 | Newark Electronics |
LDO, ADJ, 0.3A, 0.8V TO 2V, SOT-23-6 | element14 |
LDO Regulator Pos 0.8V to 2V 0.3A 6-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX1983EUT+T ?
Additional datasheets, footprints and schematics for MAX1983EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX1983EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1983EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1983EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1983EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1983EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1983EUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX1983EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1983EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX1983EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX1983EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.