Status: | Active |
---|---|
Series: | MAX1982EUT |
RoHS: | Unknown |
Low-Cost 1.2V, 300mA VID Supply |
±3% Output Voltage Accuracy |
No Minimum Load Current Required |
1.25V to 5.5V Input Supply Voltage |
5V Input Bias Supply Voltage |
Power-Good (PGOOD) Open-Drain Output with 1ms Rising Edge Propagation Delay (MAX1982) |
Adjustable Output Voltage (MAX1983) |
Low Supply Current (IBIAS + IIN = 165µA typ) |
5µA (max) Shutdown Supply Current |
Tiny 6-Pin SOT23 Package |
VIN (V) (min) | 1.25 |
---|---|
VIN (V) (max) | 5.5 |
Rated ILOAD (mA) | 300 |
Preset VOUT (V) | 1.2 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.35 |
ICC (µA) (max) | 250 |
Output Voltage Noise (µV RMS) (typ) | 65 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-9% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.51 |
Status: | Unknown |
---|---|
Series: | 1.2V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.25V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.2V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 1.2V |
Low-Voltage, Low-Dropout Linea | Analog Devices |
LDO, FIXED, 1.2V, 0.3A, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX1982EUT+T ?
Additional datasheets, footprints and schematics for MAX1982EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX1982EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1982EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1982EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1982EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1982EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1982EUT+T have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1982EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1982EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX1982EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX1982EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.