Status: | Active |
---|---|
Series: | MAX197 |
RoHS: | Unknown |
12-Bit Resolution, 1/2LSB Linearity |
Single +5V Operation |
Software-Selectable Input Ranges: ±10V, ±5V, 0V to 10V, 0V to 5V |
Fault-Protected Input Multiplexer (±16.5V) |
8 Analog Input Channels |
6µs Conversion Time, 100ksps Sampling Rate |
Internal or External Acquisition Control |
Internal 4.096V or External Reference |
Two Power-Down Modes |
Internal or External Clock |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 100 |
Data Bus | µP/8 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.4 |
External VREF (V) (max) | 4.18 |
Unipolar VIN (V) (max) | 10 |
Bipolar VIN (±V) (max) | 10 |
INL (±LSB) | 1 |
Package/Pins | SOIC (W)/28SSOP/28 |
BudgetaryPrice (See Notes) | 19.13 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Data Acquisition System |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Package Type | WSOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multi-Range (±10V, ±5V, +10V, | Analog Devices |
Data Acquisition System, Wsoic-28 | Newark Electronics |
IC, 12BIT DAS, 8+4 BUS, SOIC28, 197 | Farnell |
Where can I find additional details, specifications and documents for a MAX197ACWI+ ?
Additional datasheets, footprints and schematics for MAX197ACWI+ are listed on our Part Details page. You can also find images and similar parts to MAX197ACWI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX197ACWI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX197ACWI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX197ACWI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX197ACWI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX197ACWI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX197ACWI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX197ACWI+ often in real-time on the comparison pages.
What if I can't find stock of MAX197ACWI+ ?
You can fill out our help required form which you can use to request a quote for MAX197ACWI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.