Status: | Active |
---|---|
Series: | MAX19790 |
RoHS: | Unknown |
250MHz to 4000MHz RF Frequency Range |
Integrates Two Analog Attenuators in One Monolithic Device |
Flexible Attenuation-Control Ranges 22dB (per Attenuator) 44dB (Both Attenuators Cascaded) |
22dB (per Attenuator) |
44dB (Both Attenuators Cascaded) |
2.4dB 1500MHz Insertion Loss (per Attenuator) |
Linear dB/V Analog Control Response Curve Simplifies Automatic Leveling Control and Gain-Trim Algorithms |
Excellent Attenuation Flatness Over Wide Frequency Ranges and Attenuation Settings |
Low 7.3mA Supply Current |
Single +5.0V Supply Voltage |
Gain Control | Analog |
---|---|
# Channels | 12 |
RF Freq. (MHz) (min) | 250 |
RF Freq. (MHz) (max) | 4000 |
Analog Attenuation Range | 44.7 |
Gain (dB) (max) | -4.4 |
Noise Figure (dB) | 4.4 |
OIP3 (dBm) | 31.9 |
OIP2 (dBm) | 65.2 |
HD2 (dBc) | -72 |
HD3 (dBc) | -77 |
VCC (V) | 4.75 to 5.25 |
ISUPPLY (mA) | 7.3 |
Footprint (mm x mm) | 6.0 x 6.0 |
Package/Pins | TQFN/36 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 7.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Max | 4000MHz |
---|---|
Frequency Min | 250MHz |
Attenuation - Typical | 44.7dB |
RF Attenuator Type | Voltage Controlled Attenuator |
Insertion Loss | 4.4dB |
Control Voltage Min | 1V |
Control Voltage Max | 4V |
RF Input Power | -10dBm |
RF IC Case Style | QFN |
No. of Pins | 36Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Gain | 22dB |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Attenuator, 250Mhz-4Ghz, 44.7Db, Tqfn-36 | Newark Electronics |
IC,Attenuat.,MAX19790ETX+ | RS |
ATTENUATOR, 250MHZ-4GHZ, 22DB, TQFN-36 | element14 |
Where can I find additional details, specifications and documents for a MAX19790ETX+ ?
Additional datasheets, footprints and schematics for MAX19790ETX+ are listed on our Part Details page. You can also find images and similar parts to MAX19790ETX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX19790ETX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX19790ETX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX19790ETX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX19790ETX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX19790ETX+ have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for MAX19790ETX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX19790ETX+ often in real-time on the comparison pages.
What if I can't find stock of MAX19790ETX+ ?
You can fill out our help required form which you can use to request a quote for MAX19790ETX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.